Status: | Unknown |
---|---|
Series: | 83611 Series |
RoHS: | Unknown |
Prices starting from US$7.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.10
|
126
in stock
|
Buy Now | |
Heilind Electronics
from US$9.81
|
2,823
in stock
|
Buy Now | |
TTI Europe
from US$7.60
|
962
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.81
|
659
in stock
|
Buy Now | |
Newark Electronics
from US$12.06
|
164
in stock
|
Buy Now | |
element14
from US$15.04
|
20
in stock
|
Buy Now | |
Farnell
from US$12.39
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,586
in stock
|
Buy Now | |
Avnet America
from US$7.47
|
-
|
Buy Now | |
RS Americas
from US$9.86
|
-
|
Buy Now | |
Distrelec
from US$13.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Product Range | 83611 Series |
Contact Termination Type | Through Hole |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Approval Category | E34763 |
Case Material | Nickel Plated |
Contact Resistance | 8mohm |
Contact Termination | Solder |
Current Rating | 1A |
DC Current Max | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Stainless Steel |
No. of Mating Cycles | 500 |
Operating Temperature Max | +125°C |
Operating Temperature Min | -55°C |
Secondary Insulation Colour | Black |
Termination Method | Solder |
Withstand Voltage | 650V |
Working Voltage | 350V |
CMD RA PLUG 9 CIR W/JKPOST | Heilind Electronics |
COMMERCIAL MICRO D PLUG 9POS | TTI Europe |
Cmd Ra Plug 9 Cir W/Jkpost Rohs Compliant: Yes |Molex 83611-9006 | Newark Electronics |
Micro D PCB Plug Right Angle 9 Circuits | RS |
D-SUB CONN, PLUG, 9POS, PANEL | element14 |
Conn D-Subminiature PIN 9 POS 1.27mm Solder RA Thru-Hole 9 Terminal 1 Port Tube | Avnet Abacus |
Conn. | RS Americas |
Molex Micro-D plug | Distrelec |
CMD RA PLUG 9 CIR W/JKPOST | Power and Signal Group |
Where can I find additional details, specifications and documents for a 83611-9006?
Additional datasheets, footprints and schematics for 83611-9006 are listed on our Part Details page. You can also find images and similar parts to 83611-9006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83611-9006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83611-9006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83611-9006 fall under?
The 83611-9006 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 83611-9006 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83611-9006 you can contact the distributor directly for product support, shipping queries etc.
Is the 83611-9006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83611-9006 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Newark Electronics and RS have stock available or on a lead time for 83611-9006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83611-9006 often in real-time on the comparison pages.
What if I can't find stock of 83611-9006?
You can fill out our help required form which you can use to request a quote for 83611-9006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.