Limit Switch Actuator | Top Plunger |
---|---|
Contact Current AC Max | 8A |
Contact Voltage AC Max | 250V |
Contact Current DC Max | 200mA |
RoHS Compliant | Yes |
L/Sw 83589.8 Plunger M16 0.5M lead | RS |
Limit switch | Transfer Multisort Elektronik |
Limit switch Specific 83589 Series 835898 I 0. | Rapid Electronics |
Limit Switch, Special, 83589 Series, 835898 I 0.5 |Crouzet 83589801 | Newark Electronics |
IP66, IP67 Limit Switch, Plunger, Thermoplastic, NO/NC, 250V | Crouzet 83589801 | RS Americas |
Where can I find additional details, specifications and documents for a 83589801?
Additional datasheets, footprints and schematics for 83589801 are listed on our Part Details page. You can also find images and similar parts to 83589801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83589801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83589801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83589801 fall under?
The 83589801 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 83589801 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83589801 you can contact the distributor directly for product support, shipping queries etc.
Is the 83589801 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 83589801 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 83589801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83589801 often in real-time on the comparison pages.
What if I can't find stock of 83589801?
You can fill out our help required form which you can use to request a quote for 83589801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.