Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Limit Switch Actuator | Top Plunger |
---|---|
Contact Current AC Max | 8A |
Contact Voltage AC Max | 250V |
Contact Current DC Max | 200mA |
RoHS Compliant | Yes |
Limit switch | Transfer Multisort Elektronik |
Limit Switch, 250V, 8A, Top Plunger | Newark Electronics |
Limit Switch, Top plunger, SPDT,0.5 meter cable, M16 Threaded barrel | Crouzet 83589031 | RS Americas |
Where can I find additional details, specifications and documents for a 83589031?
Additional datasheets, footprints and schematics for 83589031 are listed on our Part Details page. You can also find images and similar parts to 83589031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83589031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83589031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83589031 fall under?
The 83589031 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 83589031 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83589031 you can contact the distributor directly for product support, shipping queries etc.
Is the 83589031 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 83589031 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 83589031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83589031 often in real-time on the comparison pages.
What if I can't find stock of 83589031?
You can fill out our help required form which you can use to request a quote for 83589031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.