Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
835761-000,
5-1196524-6 |
Prices starting from US$331.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$503.04
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$398.98
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$664.73
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$435.00
|
5
in stock
|
Buy Now | |
Avnet America
from US$331.39
|
-
|
Buy Now | |
Sager
from US$368.60
|
-
|
Buy Now | |
Farnell
from US$730.09
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Impedance | 3000Ω |
Polarization (Bayonet Style) | D |
Space-Grade | No |
Connector Type | Plug |
Product Type | Data Bus Component |
Connector Style | Bayonet |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
Data Bus Components - Connectors D-621-0476-L |Raychem Te Connectivity 835761-000 | Newark Electronics |
Data Bus Components-Connectors D-621-0476-L | Rapid Electronics |
TE Connectivity D-621-0476-L D-621-0476-L | Distrelec |
Conn Triaxial PL ST | Avnet America |
Data Bus Components - Connectors D-621-0476-L | Sager |
Where can I find additional details, specifications and documents for a 835761-000?
Additional datasheets, footprints and schematics for 835761-000 are listed on our Part Details page. You can also find images and similar parts to 835761-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 835761-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 835761-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 835761-000 fall under?
The 835761-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Terminators.
Can I view similar or alternative parts?
You can view similar parts to 835761-000 when available in the Data Bus Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 835761-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 835761-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 835761-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 835761-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 835761-000 often in real-time on the comparison pages.
What if I can't find stock of 835761-000?
You can fill out our help required form which you can use to request a quote for 835761-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.