Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8350110001,
8-1196518-2 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.38
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
23,722
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
6,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
4,076
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
3,953
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
76
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
76
in stock
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Sager
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Markers per Sleeve | 1 |
---|---|
Shrink Ratio | 3:1 |
Color | White |
Compatible Cable Diameter | .044 – .105in, 1.1 – 2.6mm |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | 1mm, .042in |
Supplied Diameter | 3.2mm, .125in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCTMS-SCE-1/8-2.0-9 REM. CABLE MARKER | Heilind Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels&Markers TMS-SCE-1/8-2.0-9 | Rapid Electronics |
Wire Labels & Markers Tms-Sce-1/8-2.0-9 |Raychem Te Connectivity 8350110001 | Newark Electronics |
Wire Labels & Markers HS-SLV 1/8 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 8350110001?
Additional datasheets, footprints and schematics for 8350110001 are listed on our Part Details page. You can also find images and similar parts to 8350110001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8350110001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8350110001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8350110001 fall under?
The 8350110001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8350110001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8350110001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8350110001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8350110001 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Avnet America, Rapid Electronics and Distrelec have stock available or on a lead time for 8350110001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8350110001 often in real-time on the comparison pages.
What if I can't find stock of 8350110001?
You can fill out our help required form which you can use to request a quote for 8350110001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.