Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight | 2.6g |
---|---|
Number of Axes | 3 |
Material | Ceramic |
Full Scale Output Voltage | ±1.25VDC |
Excitation Voltage | 3.3 – 5.5VDC |
Mounting Type | Solder |
Nonlinearity | ±2%FSO |
Acceleration Range (±) | 6000g |
Sensitivity | .2mV/g |
Accelerometer Type | 3-Wire Voltage |
Sensor Type | AC Response Embedded Accelerometers |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Accelerometer, +/-6000G, Triple, 5.5Vdc | Newark Electronics |
Accelerometer Single ±6000g 3.3V to 5.5V 0.2mV/g 5-Pin CSMD | Avnet America |
Accelerometers AC Resp Accel 3Axis LP Bd-mt 6000g | Sager |
Where can I find additional details, specifications and documents for a 834M1-6000?
Additional datasheets, footprints and schematics for 834M1-6000 are listed on our Part Details page. You can also find images and similar parts to 834M1-6000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 834M1-6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 834M1-6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 834M1-6000 fall under?
The 834M1-6000 is listed under Sensors > Vibration Sensors > Embedded Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 834M1-6000 when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 834M1-6000 you can contact the distributor directly for product support, shipping queries etc.
Is the 834M1-6000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 834M1-6000 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 834M1-6000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 834M1-6000 often in real-time on the comparison pages.
What if I can't find stock of 834M1-6000?
You can fill out our help required form which you can use to request a quote for 834M1-6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.