83470-2 Part Information

Details for 83470-2 by TE Connectivity

Power Systems>Power Systems Connectors>Wedge Connectors

Part Downloads

Part Specifications

Conductor Material Aluminum & Copper
Visual Inspection Yes
Voltage Class ≤ 500kV
Application Type Overhead
Energized Installation Yes
Free of Lead, Cadmium, Heavy Metals Yes
Hot Stick Accessories Yes
Cartridge Color Required Yellow
AMPACT Tool Size Large
Insulated Cover No
Product Availability AMERICAS
Technology Wedge
Operating Temperature Range 0 – 175°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: AMPS-0-0083470-2, 701902-000
Product Code: 3268
Global Product Line: 364
GPL Description: ENERGY

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 83470-2?

Additional datasheets, footprints and schematics for 83470-2 are listed in our Part Details tab. You can also find the 83470-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 83470-2 in the Pricing & Inventory tab next to part details. You can view 83470-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 83470-2 fall under?

The 83470-2 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.

Can I view similar or alternative parts?

You can view similar parts to 83470-2 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 83470-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 83470-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 83470-2 have stock available?

There is no stock from authorised distributors for 83470-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 83470-2 often in real-time on the comparison pages.

What if I can't find stock of 83470-2?

You can fill out our help required form which you can use to request a quote for 83470-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 83470-2

Loading...
Loading Results for 83470-2
We use cookies to improve your experience. See our privacy policy.
Okay