Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flux Type | Rosin Activated RA |
---|---|
Flux Applications | Soldering |
Dispensing Method | Jar |
Volume | 37.7ml |
Weight | 50g |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 8342 Series |
RoHS: | Compliant |
Flux Type | Rosin Activated RA |
---|---|
Flux Applications | Soldering |
Dispensing Method | Jar |
Volume | 37.7ml |
Weight | 50g |
Product Range | 8342 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
8342 RA Rosin Flux Paste | RS |
RA Rosin Flux Paste,1.28 oz (37.7mL) Jar, Premium Grade RA Flux, Long Tack Time | MG Chemicals 8342-50G | RS Americas |
Ra Rosin Flux Paste, 37.7Ml, 50G | Newark Electronics |
Where can I find additional details, specifications and documents for a 8342-50G?
Additional datasheets, footprints and schematics for 8342-50G are listed on our Part Details page. You can also find images and similar parts to 8342-50G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8342-50G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8342-50G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8342-50G fall under?
The 8342-50G is listed under M.G. Chemicals Parts.
Can I view similar or alternative parts?
You can view similar parts to 8342-50G when available in the M.G. Chemicals Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8342-50G you can contact the distributor directly for product support, shipping queries etc.
Is the 8342-50G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8342-50G have stock available?
Authorised distributors including RS, RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for 8342-50G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8342-50G often in real-time on the comparison pages.
What if I can't find stock of 8342-50G?
You can fill out our help required form which you can use to request a quote for 8342-50G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.