Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Battery Sizes Accepted | PP3 (9V) |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Battery Holder |
Battery Terminals | Wire Leads |
For Use With | 9V Batteries |
No. of Cells | 1 |
Customer Item | Carlton-Bates |
Terminals STD terminal strip .140 Hle .375 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnet Type | Pot |
---|---|
Height | 30mm |
External Diameter | 35mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 220°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Tool Body Material | Alcomax III |
Magnet Pot | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 83-4?
Additional datasheets, footprints and schematics for 83-4 are listed on our Part Details page. You can also find images and similar parts to 83-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83-4 fall under?
The 83-4 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 83-4 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 83-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83-4 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 83-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83-4 often in real-time on the comparison pages.
What if I can't find stock of 83-4?
You can fill out our help required form which you can use to request a quote for 83-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.