Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1196508-9,
8334953001 |
Insulation Material | Halogen-Free Polymer |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | White |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | .043in, 1mm |
Wire Size | .75mm², 20AWG |
Cable Insulation Thickness | .2mm |
Overall Outside Diameter | 1.64mm, .0645in |
Strand Size | 19AWG |
Wire Diameter | 1.64mm, .0645in |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Product Classification | Cable - Spec 99 & 100 |
Product Type | Cable |
Cable Style | Primary |
Cable Type | Spec 100G |
Operating Temperature Range | -65 – 125°C |
Cable 1Conductor 20AWG Tin Plated Copper White 750V/1300V | Avnet America |
Hook-up Wire 100G0111-0.75-9 | Sager |
Single Conductor Cable 19AWG Tin Plated Copper White 1300Vac | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8334953001?
Additional datasheets, footprints and schematics for 8334953001 are listed on our Part Details page. You can also find images and similar parts to 8334953001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8334953001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8334953001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8334953001 fall under?
The 8334953001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 8334953001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8334953001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8334953001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8334953001 have stock available?
Authorised distributors including TTI Europe, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 8334953001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8334953001 often in real-time on the comparison pages.
What if I can't find stock of 8334953001?
You can fill out our help required form which you can use to request a quote for 8334953001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.