Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HVS-1581D,
5-1196506-7 |
Number of Cores | 1 |
---|---|
Cross-Section Range | 4 – 4/0AWG/kcmil |
Insulation Diameter (Plastic) | .65 – 1.05in |
Insulation Diameter (PILC) | .6 – .9in |
Conductor Diameter | .23 – .53in |
Voltage Class | ≤ 15kV |
Design Specification | IEEE 404 |
Application Type | Inline, Transition |
Installation Instruction | English |
Product Availability | AMERICAS |
Insulation | Plastic |
Cable Shield Style | Tape |
Technology | Heat Shrink |
Mechanical Connectors Included | No |
Mvj Trans |Energydivision Te Connectivity 833301-000 | Newark Electronics |
Inline Transition Kit #4AWG to 4/0AWG | Avnet America |
Where can I find additional details, specifications and documents for a 833301-000?
Additional datasheets, footprints and schematics for 833301-000 are listed on our Part Details page. You can also find images and similar parts to 833301-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 833301-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 833301-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 833301-000 fall under?
The 833301-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 833301-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 833301-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 833301-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 833301-000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 833301-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 833301-000 often in real-time on the comparison pages.
What if I can't find stock of 833301-000?
You can fill out our help required form which you can use to request a quote for 833301-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.