833032-000 Heat Shrink Components by TE Connectivity

502A834-4/42-0

Status: Active
Series: -
RoHS: Unknown
Aliases: 9-1196503-9,
833032-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$115.95

Distributor Stock
Logo for Farnell
Farnell
from US$115.95
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Adhesive Pre-Coat Yes
Material Polyolefin Flexible Modified
Material Code 4
材質システム コード 10
Number of Branches/Legs 5
Inside Diameter Range (Leg 4) 7.1 – 20.3mm, .28 – .8in
Inside Diameter Range (Leg 3) .28 – .8in, 7.1 – 20.3mm
Inside Diameter Range (Body) 27.7 – 52.1mm, 1.09 – 2.05in
Inside Diameter Range (Leg 2) .28 – .8in, 7.1 – 20.3mm
Inside Diameter Range (Leg 1) .28 – .8in, 7.1 – 20.3mm
Government Qualified No
Power Cable Accessory No
接着剤のタイプ High Performance Pre-Coat Adhesive
Adhesive Code 42
Adhesive Options /42 Precoat
Molded Part Shape Code 502A
Fluid/Chemical Resistance Occasional exposure to fluids
Size Code 834
Molded Part Shape Straight
Operating Temperature Range -55 – 135°C, -67 – 275°F

Compatible Parts


Alternative Descriptions

Cable Accessories Transition Polyolefin Black | Avnet America
Heat Shrink Cable Boots & End Caps 502A834-4/42-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 833032-000?

Additional datasheets, footprints and schematics for 833032-000 are listed on our Part Details page. You can also find images and similar parts to 833032-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 833032-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 833032-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 833032-000 fall under?

The 833032-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.

Can I view similar or alternative parts?

You can view similar parts to 833032-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 833032-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 833032-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 833032-000 have stock available?

Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 833032-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 833032-000 often in real-time on the comparison pages.

What if I can't find stock of 833032-000?

You can fill out our help required form which you can use to request a quote for 833032-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay