Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1196503-5,
832935-000 |
Prices starting from US$6.39
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$6.39
|
-
|
Buy Now |
Conductor Material | Silver-Plated Copper, Silver-Coated Copper |
---|---|
Insulation Material | Radiation-Crosslinked, Modified PVDF |
Shield Material | Tin-Plated Copper |
Cable Shield Size | 38AWG |
Wire Color | Light Violet, Light Violet w/Blue Stripe |
Number of Conductors | 2 |
Number of Strands | 19 |
Wire Size | .2mm², 24AWG |
Overall Outside Diameter | 2.13mm, .084in |
Strand Size | 24AWG |
Voltage Rating | 600V |
Comment | Product meets or exceeds all requirements of SAE AS85485/12 for 24 AWG, less identification., Internal wire size 24 AWG meets or exceeds all requirements of SAE AS85485/10, less identification. |
Wire Source | United States |
Shielded | Yes |
Product Type | Cable |
Cable Type | Spec 55F |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Style | Primary |
High Performance Cable | Avnet America |
Where can I find additional details, specifications and documents for a 832935-000?
Additional datasheets, footprints and schematics for 832935-000 are listed on our Part Details page. You can also find images and similar parts to 832935-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 832935-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 832935-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 832935-000 fall under?
The 832935-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 832935-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 832935-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 832935-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 832935-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 832935-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 832935-000 often in real-time on the comparison pages.
What if I can't find stock of 832935-000?
You can fill out our help required form which you can use to request a quote for 832935-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.