Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.61
|
292
in stock
|
Buy Now | |
Newark Electronics
from US$13.60
|
55
in stock
|
Buy Now | |
element14
from US$18.45
|
55
in stock
|
Buy Now | |
Farnell
from US$9.10
|
55
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Carlton-Bates
from US$0.59
|
-
|
Buy Now | |
Sager
from US$0.40
|
-
|
Buy Now |
Magnet Type | Pot |
---|---|
Height | 19mm |
External Diameter | 20.5mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 220°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Tool Body Material | Alcomax III |
Magnet Pot | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 832?
Additional datasheets, footprints and schematics for 832 are listed on our Part Details page. You can also find images and similar parts to 832 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 832 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 832 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 832 fall under?
The 832 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to 832 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 832 you can contact the distributor directly for product support, shipping queries etc.
Is the 832 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 832 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 832.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 832 often in real-time on the comparison pages.
What if I can't find stock of 832?
You can fill out our help required form which you can use to request a quote for 832 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.