Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Future Electronics
from US$0.09
|
580
in stock
|
Buy Now | |
Sager
from US$0.09
|
200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
58
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now |
Height | 5.6mm |
---|---|
External Diameter | 5mm |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 4mm |
External Depth | 0.145" |
External Thread Length | 0.145" |
Internal Diameter | 0.157" |
RoHS Compliant | Yes |
Self-Aligning T-1 3/4 Natural Nylon 0.220 inch Long LED Spacer Mount | Future Electronics |
LED Mounting Hardware .22 T1 3/4 BI-LEAD .197 (5mm) DIA | Sager |
LED SPACER | Heilind Electronics |
Spacer | Newark Electronics |
Spacer, Self-Aliging, BI-Lead, Length .220, Nylon 6/6, For LED Size T-1-3/4 | Keystone Electronics 8316 | RS Americas |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Networking Interface | Bluetooth |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shelf | Sloping Document |
---|
Where can I find additional details, specifications and documents for a 8316?
Additional datasheets, footprints and schematics for 8316 are listed on our Part Details page. You can also find images and similar parts to 8316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8316 fall under?
The 8316 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 8316 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8316 you can contact the distributor directly for product support, shipping queries etc.
Is the 8316 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8316 have stock available?
Authorised distributors including Future Electronics, Sager, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 8316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8316 often in real-time on the comparison pages.
What if I can't find stock of 8316?
You can fill out our help required form which you can use to request a quote for 8316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.