Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | NiCd NiMH |
Supply Voltage | 230VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Charger |
Battery Charging Capacity Max | 600mAh |
Charge Current Max | 60mA |
External Depth | 49mm |
External Length / Height | 75m |
External Width | 47mm |
For Use With | NiCd or NiMH Batteries |
Input Voltage | 230VAC |
Operating Temperature Max | 40°C |
Output Current | 60mA |
Output Power | 2W |
Output Voltage | 30V |
Output Voltage Max | 30V |
Supply Current Max | 60mA |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Weight | 220g |
CHARGER, NIMH, UK | element14 |
Where can I find additional details, specifications and documents for a 8314 CC UK?
Additional datasheets, footprints and schematics for 8314 CC UK are listed on our Part Details page. You can also find images and similar parts to 8314 CC UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8314 CC UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8314 CC UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8314 CC UK fall under?
The 8314 CC UK is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 8314 CC UK when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8314 CC UK you can contact the distributor directly for product support, shipping queries etc.
Is the 8314 CC UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8314 CC UK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 8314 CC UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8314 CC UK often in real-time on the comparison pages.
What if I can't find stock of 8314 CC UK?
You can fill out our help required form which you can use to request a quote for 8314 CC UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.