Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.08
|
No stock
|
Buy Now |
Clock IC Type | Fanout Buffer |
---|---|
Frequency | 250MHz |
No. of Outputs | 12Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | LQFP |
No. of Pins | 32Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 8312AYLF?
Additional datasheets, footprints and schematics for 8312AYLF are listed on our Part Details page. You can also find images and similar parts to 8312AYLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8312AYLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8312AYLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8312AYLF fall under?
The 8312AYLF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 8312AYLF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8312AYLF you can contact the distributor directly for product support, shipping queries etc.
Is the 8312AYLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8312AYLF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 8312AYLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8312AYLF often in real-time on the comparison pages.
What if I can't find stock of 8312AYLF?
You can fill out our help required form which you can use to request a quote for 8312AYLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.