Status: | Unknown |
---|---|
Series: | 8300 Series |
RoHS: | Unknown |
Product Range | 8300 Series |
---|---|
Inductance | 1.2 H |
Inductance Tolerance | 20% |
DC Resistance Max | 0.065ohm |
RMS Current (Irms) | 1.7A |
Toroidal Inductor Case | 5.85mm x 5.2mm x 1.8mm |
Packaging | Cut Tape |
Inductor, 1.2Uh, 1.7A, 20%, Smd | Newark Electronics |
INDUCTOR, 1.2UH, 1.7A, 20%, SMD | element14 |
Toroidal Inductor, 1.2 uH, 1.7 A, 65 Milliohm, ± 20%, SMD | Avnet America |
Power Inductors - SMD 1.2 UH | Sager |
Toroidal Inductor, 1.2 uH, 1.7 A, 65 Milliohm, � 20%, SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 83122C.?
Additional datasheets, footprints and schematics for 83122C. are listed on our Part Details page. You can also find images and similar parts to 83122C. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83122C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83122C. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83122C. fall under?
The 83122C. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 83122C. when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83122C. you can contact the distributor directly for product support, shipping queries etc.
Is the 83122C. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83122C. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for 83122C..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83122C. often in real-time on the comparison pages.
What if I can't find stock of 83122C.?
You can fill out our help required form which you can use to request a quote for 83122C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.