Status: | Unknown |
---|---|
Series: | 8300 Series |
RoHS: | Unknown |
Product Range | 8300 Series |
---|---|
Inductance | 100µH |
RMS Current (Irms) | 240mA |
DC Resistance Max | 1.32ohm |
Inductance Tolerance | ± 20% |
Toroidal Inductor Case | 5.85mm x 5.2mm x 1.8mm |
DC Current Rating | 240mA |
Inductor, 100Uh, 240Ma, 20%, Smd | Newark Electronics |
Toroidal Inductor, 100 uH, 240 mA, 1.32 Ohm, ± 20%, SMD | Avnet America |
INDUCTOR, 100UH, 240mA, 20%, SMD | element14 |
Power Inductors - SMD 100 UH 0.24A | Sager |
INDUCTOR, 100UH 20% 0.24A SMD TOROID | Farnell |
Toroidal Inductor, 100 uH, 240 mA, 1.32 Ohm, � 20%, SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 83104C.?
Additional datasheets, footprints and schematics for 83104C. are listed on our Part Details page. You can also find images and similar parts to 83104C. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83104C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83104C. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83104C. fall under?
The 83104C. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 83104C. when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83104C. you can contact the distributor directly for product support, shipping queries etc.
Is the 83104C. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83104C. have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for 83104C..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83104C. often in real-time on the comparison pages.
What if I can't find stock of 83104C.?
You can fill out our help required form which you can use to request a quote for 83104C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.