Status: | Unknown |
---|---|
Series: | 831 Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.70
|
4,545
in stock
|
Buy Now |
![]() |
TTI Americas
from US$1.31
|
17,325
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.82
|
5,923
in stock
|
Buy Now |
![]() |
Farnell
from US$1.70
|
2,549
in stock
|
Buy Now |
![]() |
element14
from US$1.60
|
2,541
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.44
|
1,861
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.77
|
1,300
in stock
|
Buy Now |
![]() |
TME
from US$2.28
|
543
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.25
|
77
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.20
|
1
in stock
|
Buy Now |
![]() |
Rutronik
from US$1.55
|
-
|
Buy Now |
![]() |
Sager
from US$1.51
|
-
|
Buy Now |
![]() |
TTI Asia
from US$1.18
|
-
|
Buy Now |
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 16A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Solder Pin |
No. of Fuses | 1Fuses |
Product Range | 831 Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 250V |
Approval Category | CSA SEMKO UL Recognised VDE |
Current Rating | 6.3A |
Fuse Size Metric | 5mm x 20mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
SHOCKSAFE HOLDER 5X20MM FUSE | TTI Americas |
16 A 250 V 5 x 20 mm PCB Mount Vertical Fuseholder | Future Electronics |
5x20mm Fuseholder 250V 6.3A - Vertical | RS |
FUSE HOLDER, PCB, 20X5MM | Farnell |
6.3A Slotted Cap PCB Mount Fuse Holder For 5 x 20mm Cartridge Fuse, 250 V | Littelfuse 83100000005 | RS Americas |
FUSEHOLDER 16AMP 250V | TTI Europe |
Fuse holder | TME |
Fuse Clip, 5X20Mm, Through Hole | Newark Electronics |
Holder 5x20 vertical 4 pins | Rutronik |
SHOCKSAFE HOLDER 5X20MM FUSES | TTI Asia |
Where can I find additional details, specifications and documents for a 83100000005?
Additional datasheets, footprints and schematics for 83100000005 are listed on our Part Details page. You can also find images and similar parts to 83100000005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83100000005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83100000005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83100000005 fall under?
The 83100000005 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 83100000005 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83100000005 you can contact the distributor directly for product support, shipping queries etc.
Is the 83100000005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83100000005 have stock available?
Authorised distributors including TTI Americas, Future Electronics, RS, Farnell and element14 have stock available or on a lead time for 83100000005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83100000005 often in real-time on the comparison pages.
What if I can't find stock of 83100000005?
You can fill out our help required form which you can use to request a quote for 83100000005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.