830126-9 Power Connectors by TE Connectivity

LGH 1, DBL MLD END

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$500.09

Distributor Stock
Logo for Newark
Newark
from US$623.50
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$537.03
-
Buy Now
Logo for Sager
Sager
from US$500.09
-
Buy Now

Specifications

Positive Stop Ferrule Without
Number of Positions 1
Contact Protection Without
Assembly Length 81in, 2057.4mm
Wire Size 16AWG
Operating Voltage 20000VDC
Mating Alignment With
Packaging Quantity 1
Packaging Method Package
Product Type Lead Assembly
Contact Type Socket
Sealable No
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Pre-Terminated to Cable
Operating Temperature Range -55 – 125°C, -67 – 257°F
Shielded No

Alternative Descriptions

Lgh 1, Dbl Mld End |Amp Te Connectivity 830126-9 | Newark Electronics
Cable Assembly Lead 2.057m 16AWG 1 POS LGH to 1 POS LGH SKT-SKT | Avnet America
Specialized Cables LGH 1, DBL MLD END | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 830126-9?

Additional datasheets, footprints and schematics for 830126-9 are listed on our Part Details page. You can also find images and similar parts to 830126-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 830126-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 830126-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 830126-9 fall under?

The 830126-9 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 830126-9 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 830126-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 830126-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 830126-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 830126-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 830126-9 often in real-time on the comparison pages.

What if I can't find stock of 830126-9?

You can fill out our help required form which you can use to request a quote for 830126-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay