Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Hospital Grade Power Entry |
---|---|
Current Rating | 20A |
Connector Colour | White |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 125V |
Colour | White |
Gender | Receptacle |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 8300W?
Additional datasheets, footprints and schematics for 8300W are listed on our Part Details page. You can also find images and similar parts to 8300W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8300W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8300W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8300W fall under?
The 8300W is listed under Connectors > Electrical Connectors & Power Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 8300W when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8300W you can contact the distributor directly for product support, shipping queries etc.
Is the 8300W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8300W have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for 8300W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8300W often in real-time on the comparison pages.
What if I can't find stock of 8300W?
You can fill out our help required form which you can use to request a quote for 8300W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.