Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
830023-000,
3-1196481-9 |
Color | Olive Drab |
---|---|
Material | Aluminum |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
TE Adapter Code | 21 |
Adapter Entry Size | 16 |
Cable Diameter Range | .5 – .8in, 12.7 – 20.3mm |
Cable Entry Diameter | .2 – 25.4mm, .01 – 1in |
Connector Detail Specification Number | MS3111, MS3110, MS3126, MS3120, MS3116, MS3128, MS3121 |
Connector General Specification Number | MIL-DTL-26482 Series 1/Class E,F,J,P |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Termination Device Included | TR16AI |
Adapter Angle | 00 |
Connector Shell Size | 24 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Txr21Ab00-2416Ai/Te Connectivity/Raychem |Raychem Te Connectivity 830023-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Sager |
Where can I find additional details, specifications and documents for a 830023-000?
Additional datasheets, footprints and schematics for 830023-000 are listed on our Part Details page. You can also find images and similar parts to 830023-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 830023-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 830023-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 830023-000 fall under?
The 830023-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 830023-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 830023-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 830023-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 830023-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics and Sager have stock available or on a lead time for 830023-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 830023-000 often in real-time on the comparison pages.
What if I can't find stock of 830023-000?
You can fill out our help required form which you can use to request a quote for 830023-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.