83000-1 Part Information
Details for 83000-1 by TE Connectivity
Power Systems>Power Systems Connectors>Grounding/Earthing Connectors
Part Downloads
Part Specifications
Visual Inspection | Yes |
UL Listed | Yes |
CSA Certified | No |
Energized Installation | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | Grounding Connection for Conductor to Ground Rod |
Product Availability | AMERICAS, ANZPAC |
Technology | Wedge |
Conductor Combination 1 | 5/8 in C-C Steel to 1/0 AWG Stranded |
Alternative Part Descriptions
- SHEAR-LOK 5/8inininin CU-1/0 | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 83000-1?
Additional datasheets, footprints and schematics for 83000-1 are listed in our Part Details tab. You can also find the 83000-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83000-1 in the Pricing & Inventory tab next to part details. You can view 83000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83000-1 fall under?
The 83000-1 is listed under Power Systems > Power Systems Connectors > Grounding/Earthing Connectors.
Can I view similar or alternative parts?
You can view similar parts to 83000-1 when available in the Grounding/Earthing Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 83000-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 83000-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 83000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83000-1 often in real-time on the comparison pages.
What if I can't find stock of 83000-1?
You can fill out our help required form which you can use to request a quote for 83000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.