Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type B | HD-15 Plug |
---|---|
Cable Length - Imperial | 50ft |
Cable Length - Metric | 15.24m |
Jacket Color | Black |
Product Range | - |
Connector Type A:Hd-15 Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a 83-7860?
Additional datasheets, footprints and schematics for 83-7860 are listed on our Part Details page. You can also find images and similar parts to 83-7860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83-7860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83-7860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83-7860 fall under?
The 83-7860 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 83-7860 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83-7860 you can contact the distributor directly for product support, shipping queries etc.
Is the 83-7860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83-7860 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 83-7860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83-7860 often in real-time on the comparison pages.
What if I can't find stock of 83-7860?
You can fill out our help required form which you can use to request a quote for 83-7860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.