Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | QMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Bronze |
Contact Plating | - |
Frequency Max | 6GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Sucopro |
Centre Contact Resistance | 3mohm |
Connector Mounting Orientation | PCB |
Dielectric Material | PTFE/PFA |
Insulation Resistance | 5000Mohm |
Material | Brass |
No. of Mating Cycles | 100 |
Operating Frequency Max | 6GHz |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Outer Contact Resistance | 2.5mohm |
Termination Method | Solder |
Withstand Voltage | 1000V |
Working Voltage | 480V |
RF Connectors / Coaxial Connectors, Straight Pcb Jack | HUBER+SUHNER 82_QMA-50-0-3/111_NH | RS Americas |
RF COAXIAL, QMA, STRAIGHT JACK, 50OHM. | element14 |
Where can I find additional details, specifications and documents for a 82QMA-50-0-3/111NH?
Additional datasheets, footprints and schematics for 82QMA-50-0-3/111NH are listed on our Part Details page. You can also find images and similar parts to 82QMA-50-0-3/111NH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82QMA-50-0-3/111NH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82QMA-50-0-3/111NH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82QMA-50-0-3/111NH fall under?
The 82QMA-50-0-3/111NH is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 82QMA-50-0-3/111NH when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82QMA-50-0-3/111NH you can contact the distributor directly for product support, shipping queries etc.
Is the 82QMA-50-0-3/111NH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82QMA-50-0-3/111NH have stock available?
Authorised distributors including RS Americas and element14 have stock available or on a lead time for 82QMA-50-0-3/111NH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82QMA-50-0-3/111NH often in real-time on the comparison pages.
What if I can't find stock of 82QMA-50-0-3/111NH?
You can fill out our help required form which you can use to request a quote for 82QMA-50-0-3/111NH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.