82MMBX-50-0-2/111NE Connectors by Huber+Suhner

RF COAXIAL MMBX STRAIGHT JACK 50OHM

Status: Unknown
Series: MMBX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.74

Distributor Stock
Logo for Newark
Newark
from US$9.10
932
in stock
Buy Now
Logo for element14
element14
from US$9.52
744
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.80
744
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.74
2
in stock
Buy Now

Specifications

Connector Type MMBX Coaxial
Connector Body Style Straight Jack
Coaxial Termination Solder
Impedance 50ohm
Coaxial Cable Types -
Contact Material Beryllium Copper
Contact Plating Gold Plated Contacts
Frequency Max 12.4GHz
Connector Mounting PCB Mount
Product Range MMBX Series
SVHC No SVHC (17-Dec-2015)
Body Plating Sucopro
Connector Mounting Orientation PC Board
Material Brass
No. of Mating Cycles 100
Operating Frequency Max 12.4GHz
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Termination Method Solder

Alternative Descriptions

Rf/Coaxial, Mmbx Jack, Straight, 50 Ohm Solder | Newark Electronics
RF COAXIAL, MMBX, STRAIGHT JACK, 50OHM. | element14
RF Connector, MMBX Straight PCB jack(f) | HUBER+SUHNER 82_MMBX-50-0-2/111_NE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 82MMBX-50-0-2/111NE?

Additional datasheets, footprints and schematics for 82MMBX-50-0-2/111NE are listed on our Part Details page. You can also find images and similar parts to 82MMBX-50-0-2/111NE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 82MMBX-50-0-2/111NE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82MMBX-50-0-2/111NE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 82MMBX-50-0-2/111NE fall under?

The 82MMBX-50-0-2/111NE is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 82MMBX-50-0-2/111NE when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 82MMBX-50-0-2/111NE you can contact the distributor directly for product support, shipping queries etc.

Is the 82MMBX-50-0-2/111NE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 82MMBX-50-0-2/111NE have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 82MMBX-50-0-2/111NE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 82MMBX-50-0-2/111NE often in real-time on the comparison pages.

What if I can't find stock of 82MMBX-50-0-2/111NE?

You can fill out our help required form which you can use to request a quote for 82MMBX-50-0-2/111NE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay