8298243001 Hook Up Wire by TE Connectivity

100G0111-2.00-0CK0226

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-1197962-8,
8298243001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Wire Color Black
Number of Conductors 1
Wire Size 14AWG, 2mm²
Wire Diameter .095in, 2.41mm
Voltage Rating 600V
Wire Source United Kingdom
Product Type Wire
Product Classification Wire - Spec 99 & 100
Cable Style Primary
Cable Type Spec 100G
Operating Temperature Range -55 – 125°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8298243001?

Additional datasheets, footprints and schematics for 8298243001 are listed on our Part Details page. You can also find images and similar parts to 8298243001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8298243001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8298243001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8298243001 fall under?

The 8298243001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 8298243001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8298243001 you can contact the distributor directly for product support, shipping queries etc.

Is the 8298243001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8298243001 have stock available?

There is no stock from authorised distributors for 8298243001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8298243001 often in real-time on the comparison pages.

What if I can't find stock of 8298243001?

You can fill out our help required form which you can use to request a quote for 8298243001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay