Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Width | .75in, 19.1mm |
Length | 21.7mm, .85in |
Height | 16mm, .63in |
Nominal Voltage Architecture | 250V |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
3 Pos. Recept.hsg Assy |Amp Te Connectivity 829572-2 | Newark Electronics |
Conn Housing RCP 3 POS 2.54mm ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 829572-2?
Additional datasheets, footprints and schematics for 829572-2 are listed on our Part Details page. You can also find images and similar parts to 829572-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829572-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829572-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829572-2 fall under?
The 829572-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 829572-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829572-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 829572-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829572-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 829572-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829572-2 often in real-time on the comparison pages.
What if I can't find stock of 829572-2?
You can fill out our help required form which you can use to request a quote for 829572-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.