Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Number of Rows | 1 |
Number of Positions | 5 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Contact Shape & Form | Round |
Mating Post Length | .185in, 6.7mm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 3Āµm |
Contact Base Material | CuZn |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
ē«Æåć®äøå°ćć£ćć®ęę | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Product Height | 13.2mm, .52in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Resistance | 5000MĪ© |
Dielectric Withstanding Voltage | 500 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | PA 4.6 |
Approved Standards | UL |
Zugelassene Standards | UL |
Panel Mount Feature | Without |
Mating Retention Type | Detent Latching |
Mating Alignment | Without |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
Packaging Quantity | 300 |
å®č£ ę¹ę³ | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .126in |
High Temperature Housing | No |
Conn Shrouded Header HDR 5 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 829539-5?
Additional datasheets, footprints and schematics for 829539-5 are listed on our Part Details page. You can also find images and similar parts to 829539-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829539-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829539-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829539-5 fall under?
The 829539-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 829539-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829539-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 829539-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829539-5 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 829539-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829539-5 often in real-time on the comparison pages.
What if I can't find stock of 829539-5?
You can fill out our help required form which you can use to request a quote for 829539-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.