Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.53
|
2,904
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
2,904
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
2,904
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
2,904
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now | |
Boersig
from US$1.82
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 7 |
Number of Rows | 1 |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass, CuZn |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Mating Post Length | 11.4mm, .448in |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
Row-to-Row Spacing | 2.54mm, .1in |
Product Height | .56in, 14.2mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Dielectric Withstanding Voltage | 750 V |
Housing Color | Green |
Housing Material | PBT |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 400 |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.1mm, .122in |
High Temperature Housing | No |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 105°C |
7P Amp Moduii Break Away Hdr, Single Row |Amp Te Connectivity 829487-7 | Newark Electronics |
7P AMP MODUII BREAK AWAY HDR SINGLE ROW | Rapid Electronics |
TE Connectivity 7P AMP MODUII BREAK AWAY HDR SINGLE ROW Headers & Wire Housings 7P AMP MODUII BREAK AWAY HDR SINGLE ROW | Distrelec |
Connector Unshrouded Header 7 Position 2.54mm Solder Straight Through Hole | Avnet America |
Connector, AMPMODU, 7P Amp Moduii Break Away Hdr, Single Row | TE Connectivity 829487-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 829487-7?
Additional datasheets, footprints and schematics for 829487-7 are listed on our Part Details page. You can also find images and similar parts to 829487-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829487-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829487-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829487-7 fall under?
The 829487-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 829487-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829487-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 829487-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829487-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 829487-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829487-7 often in real-time on the comparison pages.
What if I can't find stock of 829487-7?
You can fill out our help required form which you can use to request a quote for 829487-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.