829427-1

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 829427-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 829427-1
Series Information for 829427-1 - TE Connectivity
  • Status: Active
  • Product Code: 0131
  • Global Product Line: 401
  • GPL Description: Data and Devices

Description

RV100ABDECKKAPPSATZ

Specifications

Connector Cover Side:
Front And Back
Primary Product Material:
PEI GV
Number of Positions:
42
null:
Polarizing
Protection & Strain Relief Accessory Type:
Cover Kit
Product Profile:
Standard
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
RV100ABDECKKAPPSATZ ROHS COMPLIANT: YES
Avnet America
Connector Accessories 42 POS Polarizing Cover Kit Polyethermide
Avnet Europe
Connector Accessories 42 POS Polarizing Cover Kit Polyethermide