Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D36802-000,
AMP-0-0829261-2 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
21,740
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
28,073
in stock
|
Buy Now | |
TE Store
from US$0.70
|
21,604
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
14,000
in stock
|
Buy Now | |
element14
from US$0.78
|
4,020
in stock
|
Buy Now | |
Farnell
from US$0.49
|
3,870
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
2,968
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
726
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1
in stock
|
Buy Now | |
Boersig
from US$0.44
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now |
Thread Length | 7.9mm, .311in |
---|---|
Screw & Hole Thread Size | 4-40 UNC 2A (Male), 4-40 UNC 2B (Female) |
Screwlock Style | Screwlock Only |
Screw Length | .5in, 12.7mm |
Mating Thread Size | 14702 |
Packaging Method | Box |
Packaging Quantity | 2000 |
Product Type | Accessory |
Accessory Type | Female Screwlocks |
D-Sub Tools&Hardware FEMALE SCREWLOCK | Rapid Electronics |
AMPLIMITE HD screwlock 4-40, 7.9mm | RS |
HD.FEMALE SCREWLOCK Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 829261-2 | Internal Number: 829261-2 | Alias Number: AMP-0-0829261-2 | TE Connectivity | TE Store |
4-40 FMALE SCREWLOCK | TTI Europe |
SCREWLOCK, FEMALE, 7.9MM, 4-40 | element14 |
TE Connectivity Screw Lock | Distrelec |
Threaded head screw | Transfer Multisort Elektronik |
Screwlock, Receptacle, 4-40Unc, 12.7Mm | Newark Electronics |
Connector Accessories Female Screw Locks Brass Tin Yellow Chromate Finish Individual | Avnet Abacus |
Female HD Series Screwlock 4-40 Thread Size | Future Electronics |
AMPLIMITE HD screwlock 4-40, 7.9mm | TE Connectivity 829261-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Screwlock |
---|---|
For Use With | AMPLIMITE D Sub Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 829261-2?
Additional datasheets, footprints and schematics for 829261-2 are listed on our Part Details page. You can also find images and similar parts to 829261-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829261-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829261-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829261-2 fall under?
The 829261-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 829261-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829261-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 829261-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829261-2 have stock available?
Authorised distributors including Rapid Electronics, RS, TE Store, TTI Europe and element14 have stock available or on a lead time for 829261-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829261-2 often in real-time on the comparison pages.
What if I can't find stock of 829261-2?
You can fill out our help required form which you can use to request a quote for 829261-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.