Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
829197-000,
7-1196475-7 |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
---|---|
TE Adapter Code | 41 |
Adapter Entry Size | 16 |
Material | Aluminum Alloy |
Cable Diameter Range | 5 – 8in, 127 – 203mm |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector System | Cable-to-Cable |
Connector Shell Size | 24 |
Adapter Angle | 90 |
Sealable | Yes |
Termination Device Type | Magneform Ring |
Style | Shielded Boot |
204M224-19B16 |Raychem Te Connectivity 829197-000 | Newark Electronics |
Code-41 Braid Tail Back shell #25/24 Shell Size #16 Entry Size Aluminum Alloy Cadmium Olive Drab | Avnet America |
Where can I find additional details, specifications and documents for a 829197-000?
Additional datasheets, footprints and schematics for 829197-000 are listed on our Part Details page. You can also find images and similar parts to 829197-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829197-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829197-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829197-000 fall under?
The 829197-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 829197-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829197-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 829197-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829197-000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 829197-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829197-000 often in real-time on the comparison pages.
What if I can't find stock of 829197-000?
You can fill out our help required form which you can use to request a quote for 829197-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.