Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .0248in, .63mm |
---|---|
Connector Profile | Standard |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | 6.7mm, .26in |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Base Material | CuZn |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash |
PCB Thickness (Recommended) | 1.57mm, .062in |
Product Height | .465in, 11.81mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PA 4.6 |
Housing Color | Black |
Approved Standards | UL |
Zugelassene Standards | UL |
Mating Retention | With |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention Type | Detent Latching |
Solder Process Feature | Board Standoff |
Position Locations Omitted | None |
Packaging Quantity | 300 |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Termination Post & Tail Length | .125in, 3.175mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | No |
4P Mod Ii Shrouded Header, Rt Ang. |Amp Te Connectivity 829163-4 | Newark Electronics |
4P MOD II SHROUDED HEADER RT ANG. | Rapid Electronics |
TE Connectivity 4P MOD II SHROUDED HEADER RT ANG. Headers & Wire Housings 4P MOD II SHROUDED HEADER RT ANG. | Distrelec |
Conn Shrouded Header HDR 4 POS 2.54mm Solder RA Thru-Hole Carton | Avnet America |
Where can I find additional details, specifications and documents for a 829163-4?
Additional datasheets, footprints and schematics for 829163-4 are listed on our Part Details page. You can also find images and similar parts to 829163-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829163-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829163-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829163-4 fall under?
The 829163-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 829163-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829163-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 829163-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829163-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 829163-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829163-4 often in real-time on the comparison pages.
What if I can't find stock of 829163-4?
You can fill out our help required form which you can use to request a quote for 829163-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.