Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
829131P038,
9-1196474-5 |
Fluid Type | Windshield Washer Fluid, Water, Gasoline, Brake Fluid, Transmission Fluid, Lubricating Oil, Engine Coolant, Diesel Fuel, Engine Cleaner |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Flexibility | Semi-Rigid |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Expanded Inside Diameter (Min) | 5.72mm, .225in |
Cut Length | 5.905in, 150mm |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Wall Thickness (Nominal) | 1.2mm, .047in |
Size Range | 0 – 150mm, 0 – 5.9in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES2000 |
Wall Type | Dual |
Fluid Resistance | Limited Immersion Protection, Splash Protection, Moisture/Spray Protection |
Operating Temperature Range | -40 – 130°C |
Recovery Temperature | 135°C |
Resistant To | Strain, Mechanical Damage, Fluids, Abrasion |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 110°C |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 829131P038?
Additional datasheets, footprints and schematics for 829131P038 are listed on our Part Details page. You can also find images and similar parts to 829131P038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829131P038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829131P038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829131P038 fall under?
The 829131P038 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 829131P038 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829131P038 you can contact the distributor directly for product support, shipping queries etc.
Is the 829131P038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829131P038 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 829131P038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829131P038 often in real-time on the comparison pages.
What if I can't find stock of 829131P038?
You can fill out our help required form which you can use to request a quote for 829131P038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.