829068-1

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 829068-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 829068-1
Details for TE Store
829068-1
HD SCHRAUB-SICHERG Screw Length:.44 in
Buy Directly from TE Store (255 in Stock)
$3.6900 per unit
Series Information for 829068-1 - TE Connectivity
  • Status: Active
  • Product Code: 4927
  • Global Product Line: 250
  • GPL Description: Data and Devices

Description

HD SCHRAUB-SICHERG

Specifications

Screw Length:
11.2mm, .44in

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
AMPLIMITE HD screwlock, M3, 5mm
Newark Electronics
SCREW, 5MM, M3 / M3; Product Range:Amplimite Series; Screw Length:5mm; Thread Size - Metric:M3; Thread Size - Imperial:-; Connector Shell Size:-; Body Plating:Tin; External Length / Height:11.2mm; Gender:Receptacle RoHS Compliant: Yes
Avnet America
Connector Accessories Female Screw Lock Brass Tin Finish Individual
Allied Electronics, Inc
AMPLIMITE HD screwlock, M3, 5mm
Avnet Europe
Connector Accessories Female Screw Lock Brass Tin Finish Individual
Avnet Asia
Connector Accessories Female Screw Lock Brass Tin Finish Individual
TE Store
HD SCHRAUB-SICHERG Screw Length:.44 in;Screw Length:11.2 mm 0.44" 11.2 mm | D-Sub Locking & Mounting | TE Connectivity