Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196473-2,
829019-000 |
Material | Crosslinked Polyolefin |
---|---|
Material Systems Code | 100 |
Lining Type | Adhesive |
Pliancy | Flexible |
Shrink Ratio | 2:1 |
Color | Black |
Sealant | Yes |
Material Code | 100 |
Adhesive Pre-Coat | Yes |
Recovered Wall Thickness (Nominal) | 1.52 – .06mm |
Length | 1.176in, 30mm |
Expanded Inside Diameter (Min) | .4in, 10.2mm |
Wall Thickness | Medium |
Recovered Inside Diameter (Max) | 4.6mm, .18in |
Government Qualified | No |
Molded Part Shape Code | 101A |
Adhesive Options | /180 Precoat |
Adhesive Type | High Performance Pre-Coat Adhesive |
Adhesive Code | /180 Precoat |
Size Code | 31 |
Wall Type | Dual |
Resistance Properties | Immersion Protection |
Resistance Protection | Suitable for occasional exposure to fluids |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Flammability | Low Fire Hazard |
Cable Accessories End Cap Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 101A031-100/180-0 | Sager |
Where can I find additional details, specifications and documents for a 829019-000?
Additional datasheets, footprints and schematics for 829019-000 are listed on our Part Details page. You can also find images and similar parts to 829019-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829019-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829019-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829019-000 fall under?
The 829019-000 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 829019-000 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829019-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 829019-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829019-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 829019-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829019-000 often in real-time on the comparison pages.
What if I can't find stock of 829019-000?
You can fill out our help required form which you can use to request a quote for 829019-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.