Distributor | Starting From | Stock | ||
---|---|---|---|---|
Boersig | - |
-
|
Buy Now |
Color | Gray |
---|---|
Number of Positions | 7 |
Number of Rows | 1 |
Interface Plating | Tin (Sn) |
Tab Thickness | .8mm, .031in |
Tab Width | .11in, 2.8mm |
Width | .748in, 19mm |
Length | 65mm, 2.56in |
Profile Height from PCB | 20mm, .787in |
Centerline (Pitch) | .197in, 5mm |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Locking Interface | Without |
Circuit Application | Signal |
Packaging Quantity | 360 |
Packaging Type | Carton |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 828945-1?
Additional datasheets, footprints and schematics for 828945-1 are listed on our Part Details page. You can also find images and similar parts to 828945-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828945-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828945-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828945-1 fall under?
The 828945-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 828945-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828945-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828945-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828945-1 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 828945-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828945-1 often in real-time on the comparison pages.
What if I can't find stock of 828945-1?
You can fill out our help required form which you can use to request a quote for 828945-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.