Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 7 |
Mating Tab Width | .11in, 2.8mm |
Width | 25.5mm, 1.004in |
Length | 50.5mm, 1.988in |
Height | 36.1mm, 1.421in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Housing, Receptacle, 7Pos Rohs Compliant: Yes |Amp Te Connectivity 828919-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 7POS | Farnell |
Conn Housing RCP 7 POS 2.5mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 828919-1?
Additional datasheets, footprints and schematics for 828919-1 are listed on our Part Details page. You can also find images and similar parts to 828919-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828919-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828919-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828919-1 fall under?
The 828919-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 828919-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828919-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828919-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828919-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 828919-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828919-1 often in real-time on the comparison pages.
What if I can't find stock of 828919-1?
You can fill out our help required form which you can use to request a quote for 828919-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.