Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
RDSS-100(S10),
3-1196471-1 |
Sealing Clip | RDSS-CLIP-100 |
---|---|
Material | Inflatable bladder of flexible aluminum-polyethylene laminate |
Number of Cables Sealed (with 2 RDSS-Clips) | Up to 7 |
Number of Cables Sealed (with 1 RDSS-Clip) | Up to 4 |
Admissible Cable Dia. at Duct Inside Dia. | 0-66 at 90.0 mmmm, 0-80 at 100.0 mmmm, 0-52 at 80.0 mmmm, 60-100 at 120.0 mmmm, 0-85 at 105.0 mmmm, 0-45 at 75.0 mmmm, 0-74 at 95.0 mmmm, 0-90 at 110.0 mmmm, 55-95 at 115.0 mmmm, 0-60 at 85.0 mmmm |
Ducting Systems | Concrete, Plastic, Steel |
Sealing Mastic | Yes |
Independent of Duct Ovality | Yes |
Product Use | Power Cable to provide watertight seal |
Packaging Quantity (Piece) | 10 |
Product Availability | AMERICAS, ANZPAC, EMEA, ASIA |
Product Type | Duct Sealing System |
Installation Condition | Wet, Dry |
RDSS-100(S10) | TE Connectivity 828695-000 | RS Americas |
Duct Sealing System 100mm Diameter Aluminum-Polyethylene Laminate | Avnet America |
Heavy Duty Power Connectors RDSS-100(S10) | Sager |
Where can I find additional details, specifications and documents for a 828695-000?
Additional datasheets, footprints and schematics for 828695-000 are listed on our Part Details page. You can also find images and similar parts to 828695-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828695-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828695-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828695-000 fall under?
The 828695-000 is listed under Power Systems > Power Cable Accessories > Duct Seals.
Can I view similar or alternative parts?
You can view similar parts to 828695-000 when available in the Duct Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828695-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 828695-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828695-000 have stock available?
Authorised distributors including RS Americas, Avnet America, Boersig and Sager have stock available or on a lead time for 828695-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828695-000 often in real-time on the comparison pages.
What if I can't find stock of 828695-000?
You can fill out our help required form which you can use to request a quote for 828695-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.