Status: | Unknown |
---|---|
Series: | 82 869 0 Series |
RoHS: | Compliant |
DC Motor Type | Brushed |
---|---|
Supply Voltage VDC | 24V |
Rotational Speed Max | 108rpm |
Torque Max | 2N-m |
Power Rating | 3.9W |
Gear Ratio TO | 1 |
Motor Size | 32mm |
External Length | 79.6mm |
Product Range | 82 869 0 Series |
RoHS Compliant | Yes |
Geared DC motor,108rpm 24V | RS |
Dc Motor, 24V, 108Rpm | Newark Electronics |
DC Geared Motor, 24 V, 108 RPM, 2 Nm, 32.2 mm (Max.), 97.8 mm (Max.) | Crouzet 82869011 | RS Americas |
Where can I find additional details, specifications and documents for a 82869011?
Additional datasheets, footprints and schematics for 82869011 are listed on our Part Details page. You can also find images and similar parts to 82869011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82869011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82869011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82869011 fall under?
The 82869011 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Geared Motors.
Can I view similar or alternative parts?
You can view similar parts to 82869011 when available in the DC Geared Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82869011 you can contact the distributor directly for product support, shipping queries etc.
Is the 82869011 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 82869011 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 82869011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82869011 often in real-time on the comparison pages.
What if I can't find stock of 82869011?
You can fill out our help required form which you can use to request a quote for 82869011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.