82869007 Robotics by Crouzet

MOTOR GEARED 12VDC 27RPM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$80.92


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$162.62
-
Buy Now
Logo for RS Americas RS Americas US$126.89
-
Buy Now
Logo for Farnell Farnell US$80.92
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage V DC 12V
No. of Phases -
Power Rating 3W
Rotational Speed Max 27rpm
Torque Max 2N-m
Product Range -
Body Diameter 32.2mm
External Height 79.6mm
No Load Speed 27rpm
Voltage Rating V DC 12V

Alternative Descriptions

Geared DC motor,27rpm 12V | RS
Geared Dc Motor, 0Vdc To 12Vdc, 27Rpm | Newark Electronics
Crouzet DC Geared Motor, Brushed, 12 V dc, 2 Nm, 27 rpm, 3 W | Crouzet 82869007 | RS Americas
MOTOR, GEARED, 12VDC, 27RPM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 82869007?

Additional datasheets, footprints and schematics for 82869007 are listed on our Part Details page. You can also find images and similar parts to 82869007 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 82869007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82869007 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 82869007 fall under?

The 82869007 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 82869007 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 82869007 you can contact the distributor directly for product support, shipping queries etc.

Is the 82869007 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 82869007 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 82869007.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 82869007 often in real-time on the comparison pages.

What if I can't find stock of 82869007?

You can fill out our help required form which you can use to request a quote for 82869007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay