Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V DC | - |
---|---|
No. of Phases | - |
Power Rating | 3W |
Rotational Speed Max | 108rpm |
Torque Max | 2N-m |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 32.2mm |
External Height | 79.6mm |
No Load Speed | 108rpm |
Voltage Rating V DC | 12V |
Geared DC motor,108rpm 12V | RS |
Geared Dc Motor, 0Vdc To 12Vdc, 108Rpm | Newark Electronics |
DC Geared Motor, 12 V, 108 RPM, 2 Nm, 32.2 mm (Max.), 97.8 mm (Max.) | Crouzet 82869001 | RS Americas |
MOTOR, GEARED, 12VDC, 108RPM | Farnell |
Where can I find additional details, specifications and documents for a 82869001?
Additional datasheets, footprints and schematics for 82869001 are listed on our Part Details page. You can also find images and similar parts to 82869001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82869001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82869001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82869001 fall under?
The 82869001 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 82869001 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82869001 you can contact the distributor directly for product support, shipping queries etc.
Is the 82869001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82869001 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 82869001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82869001 often in real-time on the comparison pages.
What if I can't find stock of 82869001?
You can fill out our help required form which you can use to request a quote for 82869001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.