Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.70
|
366
in stock
|
Buy Now | |
Newark Electronics
from US$7.82
|
366
in stock
|
Buy Now | |
Rapid Electronics
from US$12.32
|
366
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
366
in stock
|
Buy Now | |
Avnet America
from US$10.30
|
-
|
Buy Now | |
Farnell
from US$11.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 16 |
Number of Positions | 16 |
Number of Rows | 2 |
Number of Sections | 1 |
Tab Thickness | .031in, .8mm |
Tab Width | 3mm, .118in |
Interface Plating | Tin (Sn) |
Width | .629in, 16mm |
Profile Height from PCB | 11.7mm, .46in |
Length | 2.61in, 66.5mm |
Centerline (Pitch) | .196in, 5mm |
Mounting Orientation | Vertical/180° |
Mounting Holes | Without |
PCB Mount Retention | Without |
Locking Interface | With |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Type | Carton |
Packaging Quantity | 552 |
Connector System | Wire-to-Board |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
16P Jun-Timer Steck |Amp Te Connectivity 828662-1 | Newark Electronics |
Automotive Connectors 16P JUN-TIMER STECK | Rapid Electronics |
TE Connectivity 16P JUN-TIMER STECK Automotive Connectors 16P JUN-TIMER STECK | Distrelec |
Conn Timer Connector M 16 POS 5mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Timer Series |
RoHS: | Unknown |
Product Range | Junior Timer Series |
---|---|
Automotive Connector Shell Style | Straight Plug |
No. of Contacts | 16Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Brass |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 828662-1?
Additional datasheets, footprints and schematics for 828662-1 are listed on our Part Details page. You can also find images and similar parts to 828662-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828662-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828662-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828662-1 fall under?
The 828662-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 828662-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828662-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828662-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828662-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 828662-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828662-1 often in real-time on the comparison pages.
What if I can't find stock of 828662-1?
You can fill out our help required form which you can use to request a quote for 828662-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.