Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Red |
---|---|
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | 28mm, 1.102in |
Width | 22mm, .866in |
Length | .921in, 23.4mm |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Where can I find additional details, specifications and documents for a 828657-7?
Additional datasheets, footprints and schematics for 828657-7 are listed on our Part Details page. You can also find images and similar parts to 828657-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828657-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828657-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828657-7 fall under?
The 828657-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 828657-7 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828657-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 828657-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828657-7 have stock available?
There is no stock from authorised distributors for 828657-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828657-7 often in real-time on the comparison pages.
What if I can't find stock of 828657-7?
You can fill out our help required form which you can use to request a quote for 828657-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.