82862001 Robotics by Crouzet

MOTOR GEARED 12VDC 441RPM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$103.80

Distributor Stock
Logo for RS
RS
from US$106.39
34
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$104.95
-
Buy Now
Logo for RS Americas
RS Americas
from US$136.57
-
Buy Now
Logo for element14
element14
from US$141.98
-
Buy Now
Logo for Farnell
Farnell
from US$103.80
-
Buy Now

Specifications

Supply Voltage V DC 12V
No. of Phases -
Power Rating 3.9W
Rotational Speed Max 441rpm
Torque Max 0.5N-m
Product Range -
Body Diameter 35.4mm
External Height 68.1mm
No Load Speed 441rpm
Output Power 3.9W
Output Voltage Max 12V
Voltage Rating V DC 12V

Alternative Descriptions

Geared DC motor,441rpm 12V | RS
Motor, Geared, 12Vdc, 441Rpm | Newark Electronics
Crouzet DC Geared Motor, Brushed, 12 V dc, 0.5 Nm, 440 rpm, 3 W | Crouzet 82862001 | RS Americas
MOTOR, GEARED, 12VDC, 441RPM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 82862001?

Additional datasheets, footprints and schematics for 82862001 are listed on our Part Details page. You can also find images and similar parts to 82862001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 82862001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82862001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 82862001 fall under?

The 82862001 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 82862001 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 82862001 you can contact the distributor directly for product support, shipping queries etc.

Is the 82862001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 82862001 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 82862001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 82862001 often in real-time on the comparison pages.

What if I can't find stock of 82862001?

You can fill out our help required form which you can use to request a quote for 82862001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay