Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0828548-4,
D28919-000 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Future Electronics
from US$0.11
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Number of Rows | 1 |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Connector Header Through Hole 4 position 0.100 (2.54mm) | Future Electronics |
Connector, Header, 4Pos, 1Row, 2.54Mm | Newark Electronics |
Conn Wire to Board PIN 4 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Header vert 4 way 2.54mm AmpQuick | TE Connectivity 828548-4 | RS Americas |
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM | element14 |
TE Connectivity - AMP Ribbon Cable Conn 4P AMP QUICK STLEI | Distrelec |
4P AMP QUICK HDR VERTICAL | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMP QUICK Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMP QUICK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 828548-4?
Additional datasheets, footprints and schematics for 828548-4 are listed on our Part Details page. You can also find images and similar parts to 828548-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828548-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828548-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828548-4 fall under?
The 828548-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 828548-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828548-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 828548-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828548-4 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 828548-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828548-4 often in real-time on the comparison pages.
What if I can't find stock of 828548-4?
You can fill out our help required form which you can use to request a quote for 828548-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.