Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V DC | 12V |
---|---|
No. of Phases | - |
Power Rating | 42W |
Rotational Speed Max | 4150rpm |
Torque Max | 390mN-m |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Diameter | 42.21mm |
External Diameter | 42mm |
External Height | 112.6mm |
No Load Speed | 4150rpm |
Operating Temperature Max | 63°C |
Power Consumption | 7.32W |
Supply Voltage Max | 12V |
Torque | 0.1N-m |
MOTOR DIRECT CURRENT | RS |
Dc Motor, Direct Drive, 42 W, 12 V, 4150 Rpm, 390 Mn-M Rohs Compliant: Yes |Crouzet 82850001 | Newark Electronics |
Crouzet Brushed DC Motor, 32.5 W, 12 V dc, 100 mNm, 3100 rpm, 6mm Shaft Diameter | Crouzet 82850001 | RS Americas |
MOTOR, 12VDC, 4150RPM | element14 |
Where can I find additional details, specifications and documents for a 82850001?
Additional datasheets, footprints and schematics for 82850001 are listed on our Part Details page. You can also find images and similar parts to 82850001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82850001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82850001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82850001 fall under?
The 82850001 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 82850001 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82850001 you can contact the distributor directly for product support, shipping queries etc.
Is the 82850001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82850001 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 82850001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82850001 often in real-time on the comparison pages.
What if I can't find stock of 82850001?
You can fill out our help required form which you can use to request a quote for 82850001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.