Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.61
|
2,291
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
2,291
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
2,291
in stock
|
Buy Now | |
Chip One Stop
from US$0.76
|
2,291
in stock
|
Buy Now | |
TE Store
from US$1.16
|
952
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .0248in |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Base Material | CuZn |
Mating Post Length | 4.4mm, .173in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT |
Housing Color | Green |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Position Locations Omitted | None |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 500 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers & Wire Housings 3P Mod 2 Stift Lei |Amp Te Connectivity 828296-3 | Newark Electronics |
Headers&Wire Housings 3P MOD 2 STIFT LEI | Rapid Electronics |
TE Connectivity - AMP PCB Conn 3P MOD 2 STIFT LEI | Distrelec |
3P MOD 2 STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 828296-3 | Internal Number: 828296-3 | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Carton | Avnet America |
Connector, AMPMODU, 3P Mod 2 Stift Lei | TE Connectivity 828296-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 828296-3?
Additional datasheets, footprints and schematics for 828296-3 are listed on our Part Details page. You can also find images and similar parts to 828296-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828296-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828296-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828296-3 fall under?
The 828296-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 828296-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828296-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 828296-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828296-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 828296-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828296-3 often in real-time on the comparison pages.
What if I can't find stock of 828296-3?
You can fill out our help required form which you can use to request a quote for 828296-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.